EN
  • EN
  • DE

MT4LSDT864AG-133B1

Part No MT4LSDT864AG-133B1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 8Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952163-MT4LSDT864AG-133B1
Series *
Ultra Librarian 3D Model Ultra Librarian MT4LSDT864AG-133B1 CAD Model

Description

The Micron MT4LSDT864AG-133B1 is a 64MB SDRAM DIMM. This memory module is designed for use in older desktop computers and embedded systems that require standard SDRAM.

Applications:

  • Older Desktop PCs
  • Embedded Systems
  • Legacy Industrial Equipment
  • Thin Clients

Features:

  • 64MB Capacity
  • SDRAM Technology
  • PC133 (133MHz) Speed
  • 168-Pin DIMM
  • Unbuffered

Benefits:

  • Provides necessary memory for older systems
  • Enables basic operation of legacy software
  • Offers cost-effective memory solution for older hardware
  • Maintains compatibility with existing infrastructure

Additional Details:

The MT4LSDT864AG-133B1 operates at a standard voltage of 3.3V. As a PC133 rated module, it has a peak transfer rate of 1.06 GB/s. Its 168-pin DIMM form factor makes it compatible with motherboards supporting standard SDRAM. The unbuffered design allows faster data access, which is important for the performance of legacy applications. This module is suitable for systems that require SDRAM for basic operation or specific software compatibility. It ensures that older hardware can continue to function without significant upgrades. The module is built with Micron's quality components for stable and consistent performance.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess