EN
  • EN
  • DE
  • IT

MT4C4256DJ-7

Part No MT4C4256DJ-7
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001374-MT4C4256DJ-7
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT4C4256DJ-7 CAD Model

Description

The MT4C4256DJ-7 is a 256K x 4-bit Dynamic Random-Access Memory (DRAM) chip manufactured by Micron Technology Inc. This DRAM chip provides a cost-effective solution for memory requirements in a wide array of applications. It is known for its reliable data storage and relatively low power consumption.

Applications:

  • Embedded systems: Microcontrollers, single-board computers, and industrial control systems.
  • Graphics cards: Frame buffers and texture memory.
  • Printers: Buffer memory.
  • Networking equipment: Routers, switches, and modems.
  • Consumer electronics: Set-top boxes, digital TVs, and gaming consoles (legacy).

Features:

  • Organization: 256K x 4 bits, providing a total storage capacity of 1 Mbit.
  • Access time: 70 ns access time, allowing for quick data retrieval.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Package: DIP (Dual In-line Package), making it easy to integrate into existing systems.
  • Low power consumption: Designed for efficient power usage.

Benefits:

  • Cost-effective memory solution: Provides a low-cost option for adding memory to systems.
  • Easy integration: DIP package simplifies integration into existing designs.
  • Reliable data storage: Ensures reliable data storage with periodic refresh cycles.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Wide range of applications: Suitable for a variety of applications.

Additional Details:

The MT4C4256DJ-7 operates on a 5V power supply. It uses multiplexed address inputs to reduce the pin count. The device requires external refresh circuitry to maintain data integrity. Refer to the Micron datasheet for detailed specifications, timing diagrams, and application notes. It is an older technology DRAM and might be used for replacements in legacy applications. Its operating temperature range typically spans from 0°C to 70°C. The MT4C4256DJ-7 serves as a basic building block for memory systems requiring a limited capacity.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
NDK
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess