EN
  • EN
  • DE

MT48LC16M16A2TG-75L

Part No MT48LC16M16A2TG-75L
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-75 133MHz CL3 Low Pwr
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944909-MT48LC16M16A2TG-75L
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG-75L CAD Model

Description

The MT48LC16M16A2TG-75L is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device organized as 16M x 16 bits. It is manufactured by Micron Technology Inc. and is well-suited for a variety of applications that require a balance of memory density, speed, and power efficiency. The '-75L' designation typically signifies a speed grade and a specific operating voltage.

Applications

  • Networking equipment
  • Embedded systems
  • Consumer electronics
  • Printers
  • Set-top boxes

Features

  • 16M x 16 bit organization
  • Operating frequency of 133 MHz (PC133 standard)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3

Benefits

  • Adequate memory density for many embedded applications.
  • High bandwidth supports fast data transfer rates.
  • Low power consumption is suitable for battery-powered devices.
  • LVTTL compatibility simplifies interfacing with digital systems.
  • Auto and Self Refresh modes minimize power consumption during idle times.
  • The four internal banks allow for efficient memory access.

Additional Details

The MT48LC16M16A2TG-75L SDRAM provides a cost-effective memory solution. Its 16M x 16 configuration makes it ideal for applications where a moderate amount of memory is needed. The 133 MHz operating frequency aligns with the PC133 SDRAM standard, indicating its suitability for systems designed around this specification. The programmable burst length feature provides flexibility in optimizing data transfer efficiency. The auto-refresh function ensures data integrity by automatically refreshing the memory cells, while the self-refresh mode allows the memory to retain data while consuming minimal power in standby. The four internal banks enable concurrent operations, boosting overall system performance. The SDRAM offers reliable and efficient memory operation in a wide range of environments.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess