EN
  • EN
  • DE

MT48LC16M16A2-75

Part No MT48LC16M16A2-75
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080905-MT48LC16M16A2-75
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2-75 CAD Model

Description

The MT48LC16M16A2-75 is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed for use in a variety of applications, including networking devices, embedded systems, and consumer electronics. The configuration of 16M x 16 provides a balance of memory capacity and data width suitable for various applications.

Applications

  • Networking equipment (routers, switches)
  • Embedded systems
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Printers
  • Industrial control systems

Features

  • Synchronous Operation: Operates in synchronization with the system clock for precise timing and data integrity.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Low Latency: Reduces delays in memory access, improving system responsiveness.
  • Burst Mode Operation: Allows for efficient sequential data access.
  • Auto Refresh: Automatically refreshes the memory cells to prevent data loss.
  • Power-Down Mode: Reduces power consumption when the device is not actively being used.

Benefits

  • Improved System Performance: Faster data access and transfer speeds enhance overall system performance.
  • Increased Data Throughput: Enables processing of larger amounts of data in a shorter time.
  • Reduced Latency: Minimizes delays, resulting in a more responsive system.
  • Enhanced Data Integrity: Synchronous operation and auto-refresh features ensure data accuracy.
  • Optimized Power Consumption: Power-down mode helps reduce energy consumption, extending battery life in portable devices.

Additional Details

The MT48LC16M16A2-75 typically operates at a voltage of 3.3V and has specific timing parameters, including clock frequency and CAS latency. It's often packaged in a TSOP (Thin Small Outline Package) for surface mounting on printed circuit boards (PCBs). The '-75' likely indicates a specific speed grade or access time of the memory. Refer to the official Micron datasheet for detailed technical specifications, timing diagrams, and electrical characteristics. Proper decoupling and PCB layout techniques are essential for ensuring stable and reliable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2499 $61.2495
12+ $10.0513 $120.6156
18+ $9.7373 $175.2714
25+ $9.4231 $235.5775
32+ $9.1090 $291.4880
43+ $8.1667 $351.1681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess