EN
  • EN
  • DE

MT48H16M16LFBF-8AIT:G

Part No MT48H16M16LFBF-8AIT:G
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx16 PC133
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944778-MT48H16M16LFBF-8AIT:G
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-8AIT:G CAD Model

Description

This memory product belongs to the Memory category and has no series.

  • Performance: It is a high-quality memory product that is designed to provide fast and reliable performance.
  • Applications: This product is ideal for use in a wide range of applications, including desktop computers, laptops, and servers.
  • Features: With its high-speed data transfer rates and low power consumption, this memory product is an excellent choice for anyone looking for high-performance memory.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess