EN
  • EN
  • DE

MT48H16M16LFBF-75IT:B

Part No MT48H16M16LFBF-75IT:B
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx16 PC133
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944780-MT48H16M16LFBF-75IT:B
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-75IT:B CAD Model

Description

The MT48H16M16LFBF-75IT:B is a 256Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It is organized as 16Meg x 16, making it suitable for various applications needing high-speed memory access and moderate storage. The ':B' likely designates a specific revision or feature set within the production line.

Applications

  • Embedded systems (e.g., industrial controllers, networking devices)
  • Graphics cards (low-end)
  • Set-top boxes
  • Printers
  • Consumer electronics (e.g., digital cameras, media players)

Features

  • 256Mb (16Meg x 16) memory configuration
  • DDR2 architecture: Offers improved bandwidth compared to DDR SDRAM
  • Clock rate: Up to 133 MHz (7.5ns cycle time), as indicated by the '-75' in the part number.
  • Double data rate operation: Transfers data on both the rising and falling edges of the clock signal.
  • Four internal banks for concurrent operation
  • Programmable burst length: 2, 4, 8
  • Programmable CAS latency: 3, 4, 5
  • On-die termination (ODT): Enhances signal integrity during high-speed operation.
  • Differential clock inputs (CK and CK#)
  • Operating temperature range: Industrial temperature grade '-IT'
  • Lead-free construction, RoHS compliant

Benefits

  • Increased bandwidth: Facilitates faster data transfer, thereby improving overall system performance.
  • Moderate memory capacity: Adequate storage for numerous embedded and consumer applications.
  • Enhanced signal integrity: On-die termination minimizes signal reflections and noise, ensuring robust operation.
  • Reduced power consumption: DDR2 operates at lower voltages than DDR, conserving energy.
  • Industrial temperature range: Suitable for applications operating in harsh environments.

Additional Details

The MT48H16M16LFBF-75IT:B typically operates at 1.8V. It is packaged in a FBGA (Fine-pitch Ball Grid Array) to allow for efficient surface mounting and thermal management. The industrial temperature range makes it suitable for use in environments where standard commercial-grade components may fail. Its DDR2 architecture provides a good balance between performance and power consumption, making it suitable for a wide array of applications.

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess