EN
  • EN
  • DE

MT48H16M16LFBF-75:G

Part No MT48H16M16LFBF-75:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 725545-MT48H16M16LFBF-75:G
Ultra Librarian 3D Model Ultra Librarian MT48H16M16LFBF-75:G CAD Model

Description

The Micron MT48H16M16LFBF-75:G is a high-speed, Double Data Rate 2 (DDR2) Synchronous DRAM (SDRAM) memory component. It is designed for applications requiring high bandwidth and low latency memory access, such as graphics cards, high-performance computing systems, and networking equipment. This specific module has a capacity of 256Mb (16M x 16) and operates at a data rate of up to 667 MHz (75 speed grade).

Applications

  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.
  • High-Performance Computing: Provides high-speed memory access for computationally intensive tasks.
  • Networking Equipment: Supports fast data transfer rates in routers, switches, and other network devices.
  • Embedded Systems: Integrated into embedded systems requiring high-performance memory.
  • Gaming Consoles: Used as system memory for storing game assets and executing game code.

Features

  • 256Mb (16M x 16) Capacity: Provides ample memory space for demanding applications.
  • DDR2 SDRAM: Offers high bandwidth and low latency memory access.
  • Data Rate Up to 667 MHz: Supports fast data transfer rates for improved performance.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • Differential Clock Inputs (CK and /CK): Provides stable and reliable clocking for high-speed operation.
  • On-Die Termination (ODT): Reduces signal reflections and improves signal integrity.
  • 8 Internal Banks: Allows for concurrent memory accesses, improving overall performance.
  • Pre-fetch of 4 Data Words: Enables efficient data retrieval for sequential memory accesses.
  • Write Latency = 2 (Clock) Cycles: Minimizes write access latency for improved write performance.

Benefits

  • High Bandwidth: Delivers fast data transfer rates for demanding applications.
  • Low Latency: Minimizes memory access latency for improved responsiveness.
  • Improved Performance: Enhances overall system performance by providing fast memory access.
  • Stable Operation: Ensures reliable operation with differential clock inputs and on-die termination.
  • Efficient Memory Access: Optimizes memory access with internal banks and pre-fetch capabilities.

Additional Details

The MT48H16M16LFBF-75:G operates at a voltage of 1.8V, contributing to its power efficiency. It is available in a FBGA (Fine-Pitch Ball Grid Array) package for easy surface mounting and improved thermal performance. The component also supports various power-saving modes to reduce power consumption when idle. It is designed to meet JEDEC standards for DDR2 SDRAM, ensuring compatibility with a wide range of systems. The "G" suffix may denote lead-free construction.

You May Also Be Interested in

Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9642 $59.5704
29+ $4.0737 $118.1373
44+ $3.9466 $173.6504
61+ $3.8184 $232.9224
79+ $3.6914 $291.6206
105+ $3.3102 $347.5710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess