The MT47H64M8JN-3:F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. This memory component is designed for applications that require high bandwidth and efficient memory access, contributing to improved overall system performance.
Applications
- Desktop and laptop computers
- Graphics cards
- Networking equipment
- Gaming consoles
- Embedded systems
- Digital signal processing (DSP) applications
Features
- 64Mb x 8 organization
- DDR2 architecture for high-speed data transfer
- Double data rate operation: Transfers data on both clock edges
- On-chip DLL (Delay-Locked Loop) for timing accuracy
- Data mask (DM) support for selective write operations
- Burst lengths: 2, 4, and 8
- Auto precharge capability for simplified memory management
- Differential clock inputs (CK, /CK) for noise immunity
- RoHS compliant, lead-free construction
Benefits
- Increased system performance due to faster memory access
- Higher bandwidth for demanding applications
- Reduced power consumption compared to previous generation SDRAM
- Improved responsiveness in memory-intensive tasks
- Enhanced reliability and stability
Additional Details
The MT47H64M8JN-3:F operates at a clock frequency of up to 333 MHz, resulting in a data transfer rate of up to 667 Mbps (PC2-5300). It requires a power supply voltage of 1.8V. This component is typically packaged in a FBGA (Fine-pitch Ball Grid Array) package. It is a suitable choice for systems where memory bandwidth and capacity are critical factors for performance.