EN
  • EN
  • DE

MT47H64M16HW-3IT:E

Part No MT47H64M16HW-3IT:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941952-MT47H64M16HW-3IT:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HW-3IT:E CAD Model

Description

The Micron MT47H64M16HW-3IT:E is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is designed for applications requiring fast and reliable memory access, balancing speed, capacity, and power efficiency.

Applications

  • Graphics Cards: Used as video memory for storing textures, framebuffers, and other graphical data, contributing to high-resolution displays and smooth visual performance.
  • Gaming Consoles: Employed as main memory to execute game code and manage game assets, providing a responsive and immersive gaming experience.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for efficient data buffering and improved network throughput.
  • Embedded Systems: Utilized in embedded systems that demand high-speed memory access, such as industrial control systems, automotive systems, and communication equipment.
  • High-Performance Computing: Used in servers and workstations to support memory-intensive applications.

Features

  • Capacity: Organized as 64M x 16 bits, providing a total capacity of 1Gb (Gigabit).
  • Data Rate: DDR2 interface enables high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency, typically 667 MHz, depending on the speed grade. The '-3' in the part number suggests a speed grade of 667MHz.
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface ensures compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on PCBs.

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, allowing for faster data transfer and improved system performance in demanding applications.
  • Enhanced Performance: Enables smoother graphics rendering, faster application loading, and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage compared to DDR, leading to reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation and stability, even under heavy workloads.
  • Cost-Effective Solution: Offers a balance between performance and cost, making it a suitable option for various memory applications.

Additional Details

The MT47H64M16HW-3IT:E complies with JEDEC standards, ensuring compatibility with other DDR2 components. Refer to the device datasheet for precise speed grade and timing parameters to ensure compatibility with the target system. The 'IT' indicates industrial temperature range. These chips are typically mounted on memory modules (DIMMs) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4061 $162.4061
2+ $156.9925 $313.9850
3+ $140.7519 $422.2557
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 876 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess