EN
  • EN
  • DE

MT47H64M16HR-37E L:E

Part No MT47H64M16HR-37E L:E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080899-MT47H64M16HR-37E L:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-37E L:E CAD Model

Description

The MT47H64M16HR-37E L:E is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It is designed for applications that require high memory bandwidth and low latency, such as graphics processing, high-performance computing, and advanced embedded systems. With a configuration of 64M x 16, it provides a good balance between memory capacity and data bus width.

Applications

  • Graphics cards (GPUs)
  • High-performance computing systems
  • Advanced embedded systems
  • Video processing equipment
  • Networking devices

Features

  • DDR2 Technology: Provides improved performance and lower power consumption compared to DDR SDRAM.
  • High Bandwidth: Enables rapid data transfer rates.
  • Low Latency: Reduces memory access delays.
  • On-Chip Termination (ODT): Improves signal integrity.
  • 4 Banks: Allows for interleaved memory access.
  • Write Latency = Read Latency - 1: Enhances memory controller efficiency.

Benefits

  • Improved Graphics Performance: Enhances the rendering capabilities of graphics cards.
  • Faster Processing: Reduces processing time in computationally intensive applications.
  • Increased System Responsiveness: Improves the overall responsiveness of the system.
  • Enhanced Signal Integrity: Reduces signal reflections and improves data reliability.
  • Reduced Power Consumption: Consumes less power compared to DDR SDRAM.

Additional Details

The MT47H64M16HR-37E L:E typically operates at a voltage of 1.8V and has specific timing parameters such as clock frequency, CAS latency, and tRCD. It is commonly packaged in a FBGA (Fine-pitch Ball Grid Array). The '-37E' likely refers to a specific speed grade or timing configuration, while 'L:E' might indicate a specific revision or production lot. Refer to the official Micron datasheet for detailed specifications, including electrical characteristics, timing diagrams, and thermal management guidelines. Proper PCB design and termination are essential for achieving optimal performance and signal integrity with DDR2 SDRAM.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess