EN
  • EN
  • DE

MT47H32M16HW-3IT:G

Part No MT47H32M16HW-3IT:G
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941987-MT47H32M16HW-3IT:G
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HW-3IT:G CAD Model

Description

The MT47H32M16HW-3IT:G is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. This memory chip is designed to provide a balance of high speed, high capacity, and low power consumption, making it suitable for a variety of applications where memory performance is critical.

Applications

  • Desktop and Laptop Computers: Serves as main system memory, providing the necessary bandwidth for running operating systems, applications, and other software.
  • Graphics Cards: Used as memory for storing textures, frame buffers, and other graphical data, enabling smooth and responsive graphics rendering.
  • Gaming Consoles: Employed as system memory for game execution and data storage, enhancing the gaming experience.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for packet buffering and data processing.
  • Embedded Systems: Used in a variety of embedded applications requiring high-speed memory, such as industrial controllers and automotive systems.

Features

  • High-Speed Data Transfer: Operates at a high clock frequency, enabling fast data transfer rates.
  • Double Data Rate (DDR2) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Large Memory Capacity: Offers a substantial memory capacity (32M x 16), allowing for the storage of significant amounts of data.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable devices and energy-sensitive applications.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and improves signal integrity.
  • Data Mask (DM) Function: Enables selective writing of data bytes, providing flexibility in memory operations.
  • Auto Refresh and Self Refresh Modes: Supports automatic and self-refresh modes to maintain data integrity.

Benefits

  • Increased System Performance: Improves overall system performance by providing fast access to data.
  • Enhanced Application Responsiveness: Enables quicker loading times and smoother execution of applications.
  • Improved Graphics Performance: Provides the necessary bandwidth for rendering complex graphics and textures.
  • Greater Memory Capacity: Allows for the storage of larger datasets and more complex applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop systems.

Additional Details

The MT47H32M16HW-3IT:G operates at a specific voltage level (typically 1.8V) and conforms to JEDEC standards for DDR2 SDRAM. The "-3IT:G" suffix indicates a specific speed grade and temperature range, optimized for industrial temperature environments. It supports various operating modes and timing parameters that can be configured to optimize performance for different applications. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package, providing a compact and reliable solution for high-density memory applications. This makes it well-suited for demanding industrial and embedded systems.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess