EN
  • EN
  • DE

MT47H32M16HR-25E IT:F

Part No MT47H32M16HR-25E IT:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941789-MT47H32M16HR-25E IT:F
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-25E IT:F CAD Model

Description

The MT47H32M16HR-25E IT:F is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. designed to provide high-speed memory access for a variety of applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Networking Devices
  • Embedded Systems
  • Industrial Control Systems

Features

  • Capacity: 32Mb x 16
  • DDR2 Technology: Offers improved data transfer rates compared to DDR SDRAM.
  • High Bandwidth: Supports high-speed data access for demanding tasks.
  • Low Power Consumption: Optimizes power usage for energy efficiency.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.
  • Operating Temperature: Designed to operate reliably within a wide temperature range.

Benefits

  • Enhanced System Performance: Increases overall system responsiveness and reduces latency.
  • Improved Multitasking: Enables seamless multitasking with efficient memory management.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices.
  • Reliable Operation: Provides stable and consistent performance under various conditions.
  • Cost-Effective Solution: Delivers a balance of performance and cost efficiency.

Additional Details

The MT47H32M16HR-25E IT:F is packaged using industry-standard techniques for easy integration into various systems. It is designed to comply with DDR2 SDRAM specifications. The component is manufactured by Micron Technology Inc., a leading provider of advanced memory solutions. Its design ensures compatibility with a wide range of platforms and chipsets that support DDR2 memory.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0736 $60.2208
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess