EN
  • EN
  • DE

MT47H32M16BN-5EIT:D

Part No MT47H32M16BN-5EIT:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942413-MT47H32M16BN-5EIT:D
Ultra Librarian 3D Model Ultra Librarian MT47H32M16BN-5EIT:D CAD Model

Description

The MT47H32M16BN-5EIT:D is a DDR2 SDRAM component manufactured by Micron Technology Inc. It's engineered for applications requiring substantial bandwidth and efficient data transfer rates, making it a vital component in various electronic devices and systems where fast and reliable memory is crucial.

Applications:

  • Desktop and Laptop Computers: Serves as the main system memory, enabling the smooth operation of operating systems and various applications.
  • Graphics Cards: Provides rapid memory access for processing textures and frame buffers, enhancing graphical performance and rendering capabilities.
  • Gaming Consoles: Delivers the essential memory bandwidth required for demanding game environments, ensuring seamless and responsive gameplay.
  • Networking Equipment: Employed in routers, switches, and other network devices for efficient buffering and packet processing, optimizing network performance.
  • Embedded Systems: Perfectly suited for high-performance embedded applications where fast and reliable memory access is paramount.

Features:

  • Capacity: Features a 32Mb x 16 configuration, resulting in a total capacity of 512 Mbits, providing ample memory space for diverse applications.
  • Data Rate: Integrates DDR2 architecture, facilitating data transfer on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to standard SDR SDRAM. The -5EIT speed grade indicates a specific data transfer rate (refer to the datasheet for precise details, typically around 400MHz).
  • Voltage: Operates at a standard DDR2 voltage of 1.8V, contributing to reduced power consumption and enhanced energy efficiency, critical for battery-powered devices.
  • Interface: Utilizes a standard DDR2 interface, ensuring seamless compatibility with a broad range of memory controllers and system architectures.
  • Package: Usually available in a FBGA (Fine-Pitch Ball Grid Array) package, delivering exceptional thermal and electrical performance for stable and reliable operation.
  • Clock Frequency: The precise clock frequency is determined by the speed grade (-5EIT). Consult the datasheet for the exact value.
  • Timings: Specific CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) timings are meticulously defined in the datasheet to optimize performance and ensure proper system operation.

Benefits:

  • Enhanced Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR, leading to faster data transfer rates and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at 1.8V, minimizing power consumption and heat generation, which is crucial for prolonging battery life in mobile devices and ensuring stable operation in power-sensitive applications.
  • Improved System Performance: Faster memory access times result in quicker application loading, seamless multitasking, and enhanced overall system performance and user experience.
  • Guaranteed Reliability: Micron is a reputable and well-established manufacturer renowned for producing high-quality and reliable memory components, guaranteeing long-term performance and stability.
  • Broad Compatibility: The DDR2 interface ensures compatibility with a wide range of memory controllers and system platforms, simplifying integration and deployment across various applications.

Additional Details:

The MT47H32M16BN-5EIT:D is extensively utilized in applications where rapid memory access and high bandwidth are essential. Its DDR2 architecture facilitates efficient data transfer, making it ideal for demanding tasks such as gaming, video editing, and complex simulations. The FBGA package offers optimal thermal and electrical characteristics, ensuring stable and reliable operation even under heavy workloads and extreme conditions. For comprehensive specifications, including precise timing parameters, voltage requirements, and thermal characteristics, refer to the official Micron datasheet. The exact data rate associated with the -5EIT speed grade is crucial for ensuring system compatibility and achieving optimal performance.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess