EN
  • EN
  • DE

MT46V64M16P-6T

Part No MT46V64M16P-6T
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943495-MT46V64M16P-6T
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V64M16P-6T CAD Model

Description

The MT46V64M16P-6T is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component from Micron Technology. This memory module is designed for high-speed data transfer, making it suitable for applications requiring efficient memory performance. It is a 64Mb device organized as 4 Meg x 16.

Applications

  • High-performance computing: Used in systems requiring rapid data processing and memory access.
  • Graphics cards: Employed to store and quickly access texture and frame buffer data.
  • Networking equipment: Utilized in routers, switches, and other networking devices for buffering and processing network traffic.
  • Embedded systems: Integrated into various embedded applications needing high-speed memory, such as industrial control systems and automotive electronics.
  • Consumer electronics: Found in devices like gaming consoles, set-top boxes, and digital TVs to enhance performance and responsiveness.

Features

  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • 64Mb Density: Offers a storage capacity of 64 megabits, suitable for applications with moderate memory requirements.
  • Operating Frequency: Operates at a specific frequency, allowing for high-speed data access.
  • 4 Meg x 16 Organization: Organized in a way that provides efficient data access for various applications.
  • JEDEC Standard Compliance: Adheres to JEDEC standards, ensuring compatibility and interoperability with other compliant devices.

Benefits

  • Increased Bandwidth: DDR technology provides significantly higher bandwidth compared to traditional SDRAM, improving overall system performance.
  • Efficient Memory Usage: Allows for quick and efficient access to data, reducing latency and improving system responsiveness.
  • Reliable Performance: Manufactured by Micron Technology, a reputable memory provider, ensuring reliable and stable operation.
  • Lower Power Consumption: Designed for efficient power usage, contributing to reduced energy consumption in the target device.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various applications.

Additional Details

The MT46V64M16P-6T typically operates at a voltage of 2.5V. It is available in various package types, like TSOP (Thin Small Outline Package). It supports auto precharge and burst read/write operations. This DDR SDRAM is designed to meet the demands of applications requiring high bandwidth and low latency memory solutions.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.8049 $95.8049
2+ $78.6093 $157.2186
3+ $76.1526 $228.4578
4+ $73.6959 $294.7836
5+ $71.2404 $356.2020
6+ $63.8703 $383.2218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess