EN
  • EN
  • DE

MT46V32M16BN-6IT

Part No MT46V32M16BN-6IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx16 CL2.5 FBGA (Pb-Free)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943426-MT46V32M16BN-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V32M16BN-6IT CAD Model

Description

The MT46V32M16BN-6IT is a 512Mb DDR SDRAM component from Micron Technology. It is designed for use in applications that require a high memory capacity and fast data transfer rates. The device is organized as 32Mb x 16, meaning it has a 32 Megabit memory density with a 16-bit data bus. The -6 indicates the speed grade, likely operating around 166MHz DDR, and the IT designates the industrial temperature range.

Applications

  • Industrial control systems
  • Networking equipment
  • Embedded systems
  • Automotive applications
  • Harsh environment applications

Features

  • Double Data Rate (DDR) Architecture: Doubles the memory bandwidth by transferring data on both the rising and falling edges of the clock signal.
  • 32Mb x 16 Organization: Provides a 512Mb memory capacity with a 16-bit data bus.
  • Differential Clock Inputs (CK and /CK): Provides enhanced noise immunity.
  • Data Mask (DM): Allows selective data masking for write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents.
  • Self Refresh Mode: Allows the device to maintain data in a low-power state.
  • Programmable Burst Length: Allows flexible data transfer.
  • Programmable CAS Latency (CL): Allows adjustable read latency.

Benefits

  • High bandwidth: DDR architecture provides high memory bandwidth.
  • Large memory capacity: 512Mb provides ample memory space.
  • Low power consumption: Auto and Self Refresh modes minimize power use.
  • Robust performance: Industrial temperature range ensures reliable operation in harsh environments.
  • Flexibility: Programmable features allow for optimization for different applications.

Additional Details

The MT46V32M16BN-6IT is typically supplied in a BGA (Ball Grid Array) package for surface mount assembly. It usually operates at 2.5V. Proper PCB design is crucial to achieving optimal performance, including impedance matching, termination, and decoupling capacitors placed near the power pins. The industrial temperature range (-40°C to +85°C) ensures reliability in demanding conditions. The component may be RoHS compliant, indicated by the lack of a lead (Pb) symbol in the part number details.

You May Also Be Interested in

Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess