EN
  • EN
  • DE

MT46V32M16BN-6:F

Part No MT46V32M16BN-6:F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831892-MT46V32M16BN-6:F
Ultra Librarian 3D Model Ultra Librarian MT46V32M16BN-6:F CAD Model

Description

The MT46V32M16BN-6:F is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed to provide high-speed data access and storage for a variety of applications. It is a key component in systems requiring substantial memory bandwidth.

Applications

  • Desktop and Laptop Computers: As main system memory for running operating systems and applications.
  • Graphics Cards: For storing textures and frame buffers in graphics processing units (GPUs).
  • Servers: To handle larger datasets and support multiple users in server environments.
  • Embedded Systems: In devices like routers, networking equipment, and industrial controllers.
  • Gaming Consoles: To provide fast and efficient memory access for game data and rendering.

Features

  • 32 Meg x 16 Configuration: Organized as 32 million words by 16 bits.
  • DDR Technology: Offers higher bandwidth compared to standard SDRAM by transferring data on both the rising and falling edges of the clock signal.
  • Data Rate: -6 signifies a specific data transfer rate; check the datasheet for the exact speed. This usually corresponds to speeds around 166MHz clock for 333MHz data rate.
  • Low Power Consumption: Designed to operate at a lower voltage, which reduces power consumption.
  • Differential Clock Inputs: Provides better noise immunity and timing accuracy.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization of data transfers.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Increased System Performance: The high data transfer rates of DDR SDRAM improve overall system performance.
  • Reduced Power Consumption: Lower voltage operation leads to reduced power consumption and extends battery life in portable devices.
  • Enhanced Reliability: Advanced features like differential clock inputs and on-chip DLL contribute to more reliable data transfers.
  • High Capacity: 32 Meg x 16 configuration provides ample memory capacity for demanding applications.
  • Improved Thermal Management: Lower power consumption results in less heat generation, which simplifies thermal management.

Additional Details

The MT46V32M16BN-6:F operates within a specific voltage range (typically 2.5V). It supports various DDR SDRAM features, including burst lengths of 2, 4, and 8. The specific timing parameters (CAS latency, RAS-to-CAS delay, etc.) are critical for proper operation and should be configured according to the manufacturer's specifications. Refer to the official Micron datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,938 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess