EN
  • EN
  • DE

MT46V16M8TG-6T

Part No MT46V16M8TG-6T
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 16Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943449-MT46V16M8TG-6T
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M8TG-6T CAD Model

Description

The MT46V16M8TG-6T is a high-performance, double data rate (DDR) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed for applications requiring high bandwidth and low latency, making it suitable for a variety of computing and embedded systems. It offers a capacity of 16Mb, organized as 2M x 8 bits, and operates at a data rate of up to 166 MHz, resulting in a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Embedded systems requiring high-speed memory
  • High-performance computing

Features

  • Double data rate (DDR) architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data rate of up to 166 MHz: Provides a high data transfer rate, supporting demanding applications.
  • 16Mb density: Offers a suitable memory capacity for a wide range of embedded and consumer applications.
  • 2M x 8 organization: Allows for efficient memory access and data manipulation.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and signal integrity.
  • Double data strobe (DQS): Facilitates accurate data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 8 internal banks: Allows for concurrent memory operations, improving overall performance.
  • Precharge and power-down modes: Conserves power when the device is not actively being used.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Increased bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and efficient memory organization contribute to improved system performance in demanding applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is idle.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.
  • Simplified system design: The component's features and specifications simplify the design and integration process for system developers.

Additional Details

The MT46V16M8TG-6T operates at a voltage of 2.5V. It is available in a standard TSOP package. This DDR SDRAM is designed for use in systems that require high-speed data transfer and low latency, making it a suitable choice for a wide range of applications. The -6T speed grade indicates a specific timing and temperature characteristic, typically related to the operational speed and thermal performance of the device under specific conditions.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6259 $75.6259
2+ $62.0524 $124.1048
3+ $60.1131 $180.3393
4+ $58.1739 $232.6956
6+ $56.2346 $337.4076
7+ $50.4169 $352.9183
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,571 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess