EN
  • EN
  • DE

MT46V16M16FG-6:F

Part No MT46V16M16FG-6:F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831889-MT46V16M16FG-6:F
Ultra Librarian 3D Model Ultra Librarian MT46V16M16FG-6:F CAD Model

Description

The MT46V16M16FG-6:F is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module is designed for high-speed data access and storage, making it suitable for a wide range of applications. It serves as a vital component in systems requiring high memory bandwidth and efficient performance.

Applications

  • Desktop Computers: Used as main system memory for smooth multitasking and application performance.
  • Laptop Computers: Provides memory for running operating systems, applications, and background processes.
  • Graphics Cards: Stores textures, frame buffers, and other graphical data for rendering complex images and videos.
  • Networking Equipment: Functions as memory for routers, switches, and other networking devices to handle data packets and routing tables.
  • Embedded Systems: Integrated into various embedded devices, such as industrial controllers and consumer electronics, for data storage and processing.

Features

  • 16 Meg x 16 Configuration: Organized as 16 million words by 16 bits.
  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Data Rate: The '-6' likely indicates a specific data rate, refer to the datasheet. It will have a certain speed, usually described in MHz.
  • Low Power Consumption: Designed for efficient power usage, which is especially beneficial in portable devices.
  • Differential Clock Inputs: Provides improved noise immunity and timing accuracy for reliable data transfers.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization of data transfers.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Improved System Performance: High data transfer rates of DDR SDRAM contribute to enhanced overall system performance.
  • Efficient Power Usage: Lower power consumption extends battery life in portable devices and reduces energy costs.
  • Reliable Data Transfers: Advanced features, like differential clock inputs and on-chip DLL, ensure reliable data transfers.
  • Adequate Memory Capacity: The 16 Meg x 16 configuration offers sufficient memory capacity for various applications.
  • Simplified Thermal Management: Lower power consumption results in less heat generation, simplifying thermal design.

Additional Details

The MT46V16M16FG-6:F operates within a defined voltage range (typically 2.5V). It supports various DDR SDRAM features, including burst lengths of 2, 4, and 8. The specific timing parameters (CAS latency, RAS-to-CAS delay, etc.) are crucial for optimal operation and should be configured based on the manufacturer's specifications. Consult the official Micron datasheet for detailed electrical characteristics, timing diagrams, and packaging information.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 975 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess