EN
  • EN
  • DE

MT45W4MW16BBB-708WT

Part No MT45W4MW16BBB-708WT
Manufacturer Micron Technology Inc.
Catalog DRAM
Description IC PSRAM 64MBIT PARALLEL 54VFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447388-MT45W4MW16BBB-708WT
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16BBB-708WT CAD Model

Description

Micron's MT45W4MW16BBB-708WT is a cutting-edge Pseudo Static RAM (PSRAM) component designed to meet the rigorous memory needs of mobile applications. This device offers a 64 Megabit capacity through a parallel interface, facilitating fast and flexible integration into system designs. Housed in a 54-pin VFBGA package, it combines space-saving with high performance, making it highly suitable for compact devices where efficiency and form factor are critical. The 'WT' suffix implies the component's compatibility with a wide temperature range, ensuring stable operation in a variety of environments. As a PSRAM, it combines the best features of DRAM and SRAM, offering the high density of DRAM with the ease of use and low power consumption of SRAM. This makes the MT45W4MW16BBB-708WT a versatile choice for designers looking to enhance the memory capabilities of their mobile devices without compromising on power efficiency.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us
Micron Technology Inc.
GDDR5 7.0Gb/s 128Mx32 (4Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 32Mx32 (1Gb) 134-BGA
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 168-TFBGA
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess