EN
  • EN
  • DE

MT42L64M32D1KL-25 IT:A

Part No MT42L64M32D1KL-25 IT:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description DRAM Chip Mobile LPDDR2 SDRAM 2Gbit 64Mx32 1.8V 168-Pin FBGA / IC SDRAM 2GBIT 400MHZ 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Bulk
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gb (64M x 32)
Max Frequency 400MHz
Supply Voltage - Operating 1.14 V to 1.3 V
Temperature Range - Operating -25°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 168-FBGA (12x12)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Family Name MT42L64M32D1
Introduction Date March 01, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 496832-MT42L64M32D1KL-25 IT:A
Ultra Librarian 3D Model Ultra Librarian MT42L64M32D1KL-25 IT:A CAD Model

Description

The Micron Technology Inc. SDRAM - Mobile LPDDR2 is an obsolete (EOL) electronic component with a sufficient supply and demand status.

  • Status: Obsolete (EOL)
  • Category: Integrated Circuits
  • Memory Size: 2Gb (64M x 32)
  • Family: MT42L64M32D1
  • Case/Package: 168-FBGA (12x12)
  • Mounting: Surface
  • Operating Voltage: 1.14 V to 1.3 V
  • Maximum Frequency: 400MHz
  • Alternative Parts: MT42L64M32D1KL-25AT:A;
  • Introduction Date: March 01, 2010
  • Estimated EOL Date: N/A
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess