EN
  • EN
  • DE
  • IT

MT42C4256Z-7

Part No MT42C4256Z-7
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080870-MT42C4256Z-7
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT42C4256Z-7 CAD Model

Description

The Micron Technology Inc. MT42C4256Z-7 is an OEM part that is designed for use in electronic devices.

  • RoHS Compliant: Non-compliant
  • Supply and Demand Status: currently experiencing a shortage in supply and demand
  • Part Type: memory module with low popularity
  • Alternative Part: to MT42C4256Z-7MT42C4256Z7.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0534
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.9063
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $2.1836
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess