EN
  • EN
  • DE

MT41J256M16RE-107:D

Part No MT41J256M16RE-107:D
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1866 256Mx16 FBGA (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940822-MT41J256M16RE-107:D
Ultra Librarian 3D Model Ultra Librarian MT41J256M16RE-107:D CAD Model

Description

The Micron MT41J256M16RE-107:D is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for high-performance computing and memory-intensive applications. This component, manufactured by Micron Technology, a leading global provider of memory solutions, offers a balance of speed, capacity, and power efficiency.

Applications

  • Desktop PCs: Provides the primary memory for desktop computers, enabling smooth operation of operating systems, software applications, and games.
  • Laptop Computers: Integrated into laptops to facilitate efficient multitasking, fast data processing, and enhanced overall performance.
  • Servers: Used in server systems to support virtual machines, database management, and other server-side applications that demand significant memory resources.
  • Networking Equipment: Employed in routers, switches, and other networking devices to provide memory for data buffering, packet processing, and other network operations.
  • Embedded Systems: Incorporated into embedded systems, such as industrial control systems and automation equipment, to provide memory for data storage and real-time processing.

Features

  • Capacity: 4Gb (256Mb x 16) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1866 (PC3-14900), enabling fast data access and processing.
  • Interface: Standard DDR3 interface for broad compatibility with a wide range of systems and platforms.
  • Operating Voltage: Low operating voltage (typically 1.5V or 1.35V depending on the version) for reduced power consumption.
  • Clock Frequency: Operates at a clock frequency of up to 933 MHz.
  • Package: Available in FBGA (Fine-pitch Ball Grid Array) packages for efficient surface mounting and optimal thermal performance.

Benefits

  • High Performance: Enables high-speed data access and processing, significantly improving overall system performance.
  • Large Capacity: Provides ample memory capacity for demanding applications, supporting seamless multitasking and efficient data handling.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and lowering operating costs in server environments.
  • Compatibility: Compatible with a wide range of systems and platforms, simplifying integration and deployment processes.
  • Reliability: Manufactured by Micron Technology, a trusted brand known for producing high-quality and reliable memory solutions.

Additional Details

The MT41J256M16RE-107:D supports standard DDR3 features such as burst lengths of 8 and burst types of sequential or interleaved. It also includes auto refresh and self refresh modes for power saving. The operating temperature range typically falls between 0°C and +85°C. The ':D' at the end of the part number may denote specific features or testing criteria. It has a speed grade of -107, indicating a 107 nanosecond access time. The specific timings and other characteristics may vary based on the speed grade and application requirements.

You May Also Be Interested in

SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess