EN
  • EN
  • DE

MT41J128M16JT-125:K

Part No MT41J128M16JT-125:K
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 800MHZ 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 2Gb (128M x 16)
Max Frequency 800MHz
Access Time 13.75ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (8x14)
Family Name MT41J128M16
Introduction Date March 03, 2016
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number 244878-MT41J128M16JT-125:K
Ultra Librarian 3D Model Ultra Librarian MT41J128M16JT-125:K CAD Model

Description

This electronic component is a Micron Technology Inc. SDRAM - DDR3 memory IC with a size of 2Gb (128M x 16). It has an access time of 13.75ns and belongs to the MT41J128M16 family name.

  • Memory Size: 2Gb (128M x 16)
  • Access Time: 13.75ns
  • Family Name: MT41J128M16
  • Mounting: Surface-mounted
  • Package: 96-FBGA (8x14)
  • ECCN: EAR99
  • Popularity: High
  • Supply Voltage: 1.425 V to 1.575 V
  • Maximum Frequency: 800MHz

You May Also Be Interested in

Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0808 $66.2424
6+ $18.1176 $108.7056
9+ $17.5514 $157.9626
12+ $16.9852 $203.8224
16+ $16.4191 $262.7056
21+ $14.7205 $309.1305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess