EN
  • EN
  • DE

MT41J128M16HA-125:E

Part No MT41J128M16HA-125:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941274-MT41J128M16HA-125:E
Ultra Librarian 3D Model Ultra Librarian MT41J128M16HA-125:E CAD Model

Description

The Micron MT41J128M16HA-125:E is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed to provide a large memory capacity and fast data transfer rates for demanding applications. This particular part number specifies key features regarding the memory chip's organization, speed grade, and operating temperature.

Applications

  • High-performance computing systems
  • Networking equipment (routers, switches, servers)
  • Graphics cards
  • Industrial automation systems
  • Embedded systems

Features

  • 2Gb (128M x 16) memory organization
  • DDR3 interface with high bandwidth
  • Double data rate architecture (DDR)
  • 8-bit prefetch architecture
  • Operating speed: 125 (likely indicating a clock frequency related to 800MHz or DDR3-1600)
  • Operating temperature range: Industrial grade

Benefits

  • Increased system performance due to high memory bandwidth
  • Large memory capacity for resource-intensive tasks
  • Improved system reliability due to industrial-grade components
  • Reduced power consumption compared to older memory technologies
  • Compatibility with systems designed for DDR3 SDRAM

Additional Details

The MT41J128M16HA-125:E operates at a voltage defined by the DDR3 standard (typically 1.5V). The ':E' likely represents specific manufacturing details or revisions. Refer to the Micron DDR3 SDRAM datasheet for this part number to obtain complete specifications, including clock frequency, latency (CL), tRCD, tRP, and other crucial timing parameters. This IC is especially suitable for applications where a balance of capacity, speed, and operating temperature tolerance are vital. Its industrial temperature rating allows for deployment in challenging environments.

You May Also Be Interested in

Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess