EN
  • EN
  • DE

MT40A512M8HX-093E:A

Part No MT40A512M8HX-093E:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 1067MHZ 78BGA / DRAM Chip DDR4 SDRAM 4Gbit 512Mx8 1.2V 78-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gb (512M x 8)
Clock Frequency 1067MHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (9x11.5)
Popularity Medium
Supply and Demand Status Limited
Family Name MT40A512M8
Introduction Date August 01, 2017
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790021-MT40A512M8HX-093E:A
Ultra Librarian 3D Model Ultra Librarian MT40A512M8HX-093E:A CAD Model

Description

The Micron Technology Inc. MT40A512M8 is a 4Gb (512M x 8) Volatile SDRAM - DDR4 memory device.

  • Clock Frequency: 1067MHz
  • Operating Supply Voltage: 1.14V to 1.26V
  • Operating Temperature Range: 0°C to 95°C (TC)
  • Package: 78-TFBGA
  • Memory Interface: Parallel
  • Packaging: Tray
  • Introduction Date: August 01, 2017
  • Status: Obsolete(EOL)
  • Supply and Demand Status: Limited
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess