EN
  • EN
  • DE

MT40A512M16TB-062E IT:R

Part No MT40A512M16TB-062E IT:R
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx16 (8Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446560-MT40A512M16TB-062E IT:R
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gbit
Memory Organization 512M x 16
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 96-TFBGA
Supplier Device Package 96-FBGA (7.5x13)
Ultra Librarian 3D Model Ultra Librarian MT40A512M16TB-062E IT:R CAD Model

Description

The MT40A512M16TB-062E IT:R represents the latest in memory technology advancements from Micron, a leader in the DRAM industry. This DDR4 module sets a new standard for performance and efficiency, with its operation at DDR4-3200, providing extremely high data transfer rates of 3200MT/s. With a configuration of 512Mx16, it offers a total storage capacity of 8 Gigabits in an industrial temperature range ('IT:R'), making it exceptionally suited for a wide range of applications across varying environmental conditions. The MT40A512M16TB-062E IT:R is designed for use in next-generation computing systems requiring high-speed data transfer and high capacity storage, including advanced servers, high-performance PCs, and computing applications in extreme conditions. Micron's dedication to quality and innovation ensures this DDR4 DRAM module delivers unmatched performance, reliability, and durability, highlighting its suitability for system builders aiming for superior memory solutions.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
ISSI, Integrated Silicon Solution Inc
SD 4Mx32 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Samsung
SD-133 128Mx4 (512Mb)
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
DDR1, 128Mb, 8M x 16, 200 MHz
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.6926 $112.6926
2+ $104.8120 $209.6240
3+ $100.8717 $302.6151
4+ $96.9314 $387.7256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess