EN
  • EN
  • DE

MT40A512M16HA-062E IT:E

Part No MT40A512M16HA-062E IT:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx16 (8Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446515-MT40A512M16HA-062E IT:E
Ultra Librarian 3D Model Ultra Librarian MT40A512M16HA-062E IT:E CAD Model

Description

The MT40A512M16HA-062E IT:E from Micron is a high-performance DDR4 DRAM module engineered for optimum efficiency and speed. This module complies with the DDR4-3200 standard, offering blazing-fast data transfer rates that are essential for today's high-speed, data-intensive applications. With a configuration of 512Mx16, it offers an 8 Gigabit capacity, making it highly suitable for a variety of applications in the computing and digital sectors. This DRAM module is designed to meet the needs of a broad range of environments, offering enhanced reliability, reduced power consumption, and improved data integrity. The MT40A512M16HA-062E IT:E is particularly tailored for industrial applications, evidenced by the 'IT:E' designation, which implies robustness and extended operational temperature ranges. Micron's dedication to advancing memory technology is showcased through the development of this DDR4 module, providing a solution that combines performance, durability, and efficiency.

You May Also Be Interested in

Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-533 128Mx32
Need more? Email Us
Alliance Memory, Inc.
Sdram 256M 64M X 4 166 MHz INDUSTRIAL TEMP
Need more? Email Us
AP Memory
LPDDR2 1Gbx32 933MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
DDR-400 64Mx8
Need more? Email Us
Micron Technology Inc.
LPDDR2-800 64Mx64 400MHz
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 9GHz (8Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Hynix Semiconductor
GDDR6 256Mx32 10GHz (8Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess