EN
  • EN
  • DE

MT40A256M16LY-075:E

Part No MT40A256M16LY-075:E
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-2666 256Mx16 (4Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446463-MT40A256M16LY-075:E
Ultra Librarian 3D Model Ultra Librarian MT40A256M16LY-075:E CAD Model

Description

Manufactured by Micron, one of the leading companies in memory and storage solutions, the MT40A256M16LY-075:E is a high-performance DDR4 DRAM module. This module is configured as 256Mx16, translating to a total capacity of 4Gb, and operates at a speed of DDR4-2666. The MT40A256M16LY-075:E is designed to provide the high-speed data transfer and high bandwidth capabilities required by modern computing tasks, including advanced gaming, professional workstations, data analytics, and more. DDR4 technology offers advantages over its predecessors like increased data rates, lower voltage requirements, and higher density, making it more efficient and powerful. Micron's commitment to quality ensures this module delivers reliability and performance, making it a preferred choice for system builders and OEMs. Its compatibility with the latest hardware and systems ensures a broad application range, further solidifying its place in the market as a versatile and robust memory solution.

You May Also Be Interested in

Hynix Semiconductor
HBM3 16Gb 8Hi
Need more? Email Us
Hynix Semiconductor
GDDR6 512Mx32 8GHz (16Gb)
Lowest to $70.5883
ISSI, Integrated Silicon Solution Inc
LPDDR2-1066 128Mx32 (4Gb) A25 134-TFBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
GDDR 8Mx16 200MHz TSOP
Need more? Email Us
AP Memory
LPDDR2 2Gbx16 933MHz
Need more? Email Us
Winbond Electronics
LPDDR 32Mx16 166MHz
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
LPDDR2-800 128Mx32 (4Gb) A1 134-TFBGA
Need more? Email Us
Micron Technology Inc.
LPDDR 2Gbit 16 Wafe C1
Need more? Email Us
AP Memory
LPDDR2 256Mx16 1066MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess