EN
  • EN
  • DE

MT36LSDT12872G-133C2

Part No MT36LSDT12872G-133C2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description PC133 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952220-MT36LSDT12872G-133C2
Series *
Ultra Librarian 3D Model Ultra Librarian MT36LSDT12872G-133C2 CAD Model

Description

The MT36LSDT12872G-133C2 is a 1GB Synchronous DRAM (SDRAM) module manufactured by Micron Technology Inc. This high-capacity memory module is designed for use in demanding computing applications that require substantial memory resources. It is commonly used in servers, high-end desktop computers, and specialized industrial equipment.

Applications:

  • Servers: Provides ample memory for server applications, virtualization, and database management.
  • High-End Desktop Computers: Used in systems requiring significant memory for graphic design, video editing, and scientific computing.
  • Industrial Equipment: Supports real-time data processing and control applications in industrial environments.
  • Networking Equipment: Used in high-performance routers and switches to manage large volumes of data.

Features:

  • Capacity: 1GB (Gigabyte)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 128Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Unbuffered: Data is directly transmitted to the memory controller.

Benefits:

  • Significantly Increased Memory Capacity: Allows the system to handle larger datasets and more complex applications.
  • Enhanced System Performance: Provides faster access to data, improving overall system responsiveness and throughput.
  • Improved Multitasking Capabilities: Enables the system to handle numerous applications and processes simultaneously without performance degradation.
  • Reliable Operation: Designed for stability and data integrity in demanding computing environments.
  • Increased Productivity: Speeds up data loading, processing, and saving, leading to greater efficiency.

Additional Details:

The Micron MT36LSDT12872G-133C2 SDRAM module is built using high-quality components to ensure reliability and longevity. It supports standard SDRAM features such as auto-refresh and self-refresh modes, which help maintain data integrity. The module is designed to be compliant with industry standards, ensuring compatibility with a wide range of systems. The 133MHz speed allows for fast data transfer rates, making it suitable for applications requiring high memory bandwidth. The unbuffered design contributes to lower latency, further improving performance. The 1GB capacity makes this module suitable for systems requiring significant memory resources for demanding tasks.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess