EN
  • EN
  • DE

MT36JSF51272PDZ-1G4F1

Part No MT36JSF51272PDZ-1G4F1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948668-MT36JSF51272PDZ-1G4F1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JSF51272PDZ-1G4F1 CAD Model

Description

The Micron MT36JSF51272PDZ-1G4F1 is a 4GB DDR3L SDRAM memory module designed for a variety of applications requiring high-density and low-power operation.

Applications:

  • Notebook PCs: Used in laptops to increase memory capacity and improve performance.
  • Embedded Systems: Suitable for embedded applications requiring low power consumption and high memory density.
  • Industrial PCs: Found in industrial PCs where reliability and performance are critical.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • 4GB Capacity: Provides a 4GB memory capacity.
  • DDR3L Technology: Utilizes DDR3L (Low Voltage) technology for reduced power consumption.
  • 1600MHz Speed: Operates at a frequency of 1600MHz.
  • SODIMM Form Factor: Small Outline Dual Inline Memory Module (SODIMM) form factor.
  • 1.35V Voltage: Operates at a low 1.35V voltage.
  • 8 bit pre-fetch: For burst length, allowing for efficient data transfer.

Benefits:

  • Reduced Power Consumption: DDR3L technology significantly reduces power consumption, extending battery life in portable devices.
  • Improved Performance: High-speed 1600MHz operation enhances system performance and responsiveness.
  • Increased Memory Capacity: 4GB capacity allows for running more applications simultaneously.
  • Compact Size: SODIMM form factor is ideal for space-constrained applications.
  • Enhanced Reliability: Designed for stable and reliable operation in various environments.

Additional Details:

This module is compliant with JEDEC standards for DDR3L memory. It’s designed to provide a balance between power efficiency and performance. The lower voltage requirement makes it suitable for battery-powered devices, while the high speed ensures smooth operation of demanding applications. The MT36JSF51272PDZ-1G4F1 is a versatile memory solution that can be used in a wide range of applications.

The module supports various power-saving modes to further reduce energy consumption when the system is idle or under light load. Its built-in thermal sensor ensures optimal performance and prevents overheating.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess