EN
  • EN
  • DE

MT36HTS1G72PY-667A1-U49A

Part No MT36HTS1G72PY-667A1-U49A
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 1Gx72 ECC Reg 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951001-MT36HTS1G72PY-667A1-U49A
Series *
Ultra Librarian 3D Model Ultra Librarian MT36HTS1G72PY-667A1-U49A CAD Model

Description

The MT36HTS1G72PY-667A1-U49A is a 1GB DDR2 ECC Fully Buffered DIMM (FB-DIMM) from Micron Technology Inc. It is designed for high-end servers and workstations that require increased memory bandwidth and reliability.

Applications

  • High-end Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC (Error Correcting Code)
  • Fully Buffered DIMM (FB-DIMM)
  • Operating speed: PC2-5300F (667MHz)
  • 240-Pin
  • 1.8V operating voltage

Benefits

  • High memory bandwidth due to FB-DIMM architecture
  • Improved system reliability with ECC error correction
  • Enhanced performance for memory-intensive applications
  • Suitable for systems requiring high memory capacity
  • Increased signal integrity and reduced loading on the memory controller

Technical Specifications

The MT36HTS1G72PY-667A1-U49A is a 240-pin FB-DIMM that operates at 1.8V. It supports PC2-5300F speeds (667MHz). The FB-DIMM architecture introduces an Advanced Memory Buffer (AMB) chip on the module, which handles memory requests and significantly increases memory bandwidth. ECC functionality ensures data integrity by correcting single-bit errors and detecting multi-bit errors. This module is well-suited for applications demanding high memory performance and stability.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess