EN
  • EN
  • DE

MT29GZ6A6BPIET-53AAT.112

Part No MT29GZ6A6BPIET-53AAT.112
Manufacturer Micron Technology Inc.
Catalog Memory
Description MASSFLASH/LPDDR4 16G / FLASH - NAND (SLC), DRAM - LPDDR4 Memory IC 8Gbit ONFI 25 ns 149-VFBGA (8x9.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Micron Technology Inc.
Series Automotive, AEC-Q100
Package Box
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND (SLC), DRAM - LPDDR4
Memory Size 8Gbit
Memory Organization 1G x 8
Memory Interface ONFI
Write Cycle Time - Word, Page 30ns
Access Time 25 ns
Voltage - Supply 1.06V ~ 1.17V, 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 149-VFBGA
Supplier Device Package 149-VFBGA (8x9.5)
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1382981-MT29GZ6A6BPIET-53AAT.112
Ultra Librarian 3D Model Ultra Librarian MT29GZ6A6BPIET-53AAT.112 CAD Model

Description

The Micron Technology Inc. 1382981-MT29GZ6A6BPIET-53AAT.112 is an automotive-grade integrated circuit (IC) memory with a memory size of 8Gbit.

  • Memory Size: 8Gbit
  • Memory Type: Non-Volatile and Volatile
  • Memory Format: FLASH and RAM
  • Memory Interface: ONFI
  • Access Time: 25 ns
  • Voltage Supply: 1.06V to 1.17V and 1.7V to 1.95V
  • Package: 149-VFBGA
  • Mounting: Surface Mount
  • Operating Temperature Range: -40°C to 105°C
  • Write Cycle Time: 30ns
  • The Micron Technology Inc. 1382981-MT29GZ6A6BPIET-53AAT.112 is an excellent choice for automotive applications that require high-speed and high-capacity memory.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1934 $50.9670
12+ $8.3639 $100.3668
19+ $8.1025 $153.9475
26+ $7.8411 $203.8686
33+ $7.5798 $250.1334
45+ $6.7956 $305.8020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess