EN
  • EN
  • DE

MT29GZ6A6BPIET-046AIT.112

Part No MT29GZ6A6BPIET-046AIT.112
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description MCP NAND Multichip Packages 16Gb
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455420-MT29GZ6A6BPIET-046AIT.112
Manufacturer Micron Technology Inc.
Package Box
Product Status Active
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND (SLC), DRAM - LPDDR4
Memory Size 8Gbit (NAND), 8Gbit (LPDDR4)
Memory Organization 1G x 8 (NAND), 512M x 16 (LPDDR4)
Memory Interface ONFI
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 20ns, 30ns
Access Time 25ns
Voltage - Supply 1.06V ~ 1.17V, 1.7V ~ 1.95V
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 149-VFBGA
Supplier Device Package 149-VFBGA (8x9.5)
Ultra Librarian 3D Model Ultra Librarian MT29GZ6A6BPIET-046AIT.112 CAD Model

Description

The MT29GZ6A6BPIET-046AIT.112 from Micron Technology is a highly integrated multi-chip package (MCP) NAND memory module, featuring 16Gb of storage capacity. Designed for use in a wide variety of electronic devices, this memory module combines high-capacity NAND flash storage with the efficiency and compact form factor of MCP technology. Ideal for applications requiring both high storage density and small physical size, such as mobile devices, wearable technology, and IoT (Internet of Things) devices, this product provides an effective solution for the demanding storage needs of contemporary electronics. The module's NAND flash technology delivers fast data access speeds, reliable performance, and excellent data retention characteristics, making it suitable for both operating system storage and application data. Additionally, Micron's expertise in memory and storage solutions ensures that this MCP module provides superior durability and reliability, capable of withstanding the rigors of extensive use in various environmental conditions. Its advanced design and manufacturing quality make the MT29GZ6A6BPIET-046AIT.112 an outstanding choice for developers and manufacturers seeking to enhance the storage capabilities of their next-generation devices.

You May Also Be Interested in

Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
DELL M393B1K73CHD-YF8
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess