The MT29F8G08DAAWC-ET:A is a NAND Flash memory device manufactured by Micron Technology Inc. It is a high-density storage solution optimized for various embedded systems, consumer electronics, and industrial applications. It offers a balance of performance, reliability, and cost-effectiveness for non-volatile memory requirements.
Applications
- Embedded systems
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards
- Digital cameras
Features
- 8Gb (1024M x 8) capacity
- Supply voltage: 1.8V or 3.3V
- Page size: (4K + 128) Bytes
- Block size: (256K + 8K) Bytes
- ONFI 2.2 interface
- Asynchronous and synchronous data transfer
- Data retention: 10 years
- RoHS compliant
Benefits
- High-density storage in a small form factor
- Fast data transfer rates
- Low power consumption
- Enhanced data integrity with ECC
- Long-term data retention
- Suitable for a wide range of applications
Additional Details
The MT29F8G08DAAWC-ET:A NAND Flash memory uses advanced process technology to achieve its high storage density and performance. Its page-based architecture allows for efficient data management and supports essential operations such as read, program, and erase. The built-in error correction code (ECC) ensures data integrity and reliability. Its operating temperature range typically spans from -40°C to 85°C, making it suitable for harsh industrial environments. This memory chip is commonly used for storing firmware, operating systems, and user data in devices needing reliable, non-volatile memory.