EN
  • EN
  • DE

MT29F64G08CBEDBJ4-12:D

Part No MT29F64G08CBEDBJ4-12:D
Manufacturer Micron Technology Inc.
Catalog Flash
Description 8GX8 Nand Flash Plastic Pbf Vbga Synch/page Read Mass Stora
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 7.5 GB
Operating Supply Voltage 3.3 V
RoHS Compliant
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080821-MT29F64G08CBEDBJ4-12:D
Ultra Librarian 3D Model Ultra Librarian MT29F64G08CBEDBJ4-12:D CAD Model

Description

The MT29F64G08CBEDBJ4-12:D is a 64Gb (Gigabit) NAND flash memory device from Micron Technology Inc., designed for applications requiring reliable non-volatile storage.

Applications

  • Embedded systems
  • Mobile devices
  • SSD (Solid State Drive) Caching
  • Industrial storage
  • Networking Equipment

Features

  • Capacity: 64Gb (8GB)
  • NAND Type: MLC (Multi-Level Cell) NAND Flash
  • Interface: ONFI (Open NAND Flash Interface)
  • Data Transfer Rate: High-speed data transfer capabilities
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Standard or Industrial temperature range options available.
  • Error Correction: Built-in error correction code (ECC) for data reliability
  • Endurance: Designed for moderate program/erase cycles

Benefits

  • Adequate Storage Capacity: Provides ample storage space for many applications.
  • Reliable Data Storage: ECC ensures data integrity and minimizes the risk of data loss.
  • Fast Data Transfer: ONFI interface enables quick and efficient read/write operations, boosting system performance.
  • Energy Efficiency: Low power consumption optimizes battery life in portable devices.

Additional Details

The MT29F64G08CBEDBJ4-12:D uses MLC NAND flash technology, storing multiple bits per cell to achieve higher storage density. The ONFI interface ensures efficient communication with the host controller. Integrated ECC protects against data corruption by detecting and correcting errors. The -12 likely refers to the speed grade, and :D represents a specific revision or marking.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess