EN
  • EN
  • DE

MT29F1G08ABBHC-ET:B

Part No MT29F1G08ABBHC-ET:B
Manufacturer Micron Technology Inc.
Catalog Flash
Description SLC NAND Flash Parallel 1.8V 1Gbit 128M x 8bit 30ns 63-Pin VFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 30 ns
Address Bus Width 27 b
Density 1 Gb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Memory Type NAND, SLC NAND
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Nominal Supply Current 20 mA
Number of Pins 63
Operating Supply Voltage 1.8 V
Page Size 2 kB
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 8 b
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080797-MT29F1G08ABBHC-ET:B
Ultra Librarian 3D Model Ultra Librarian MT29F1G08ABBHC-ET:B CAD Model

Description

The MT29F1G08ABBHC-ET:B is a 1Gb (Gigabit) NAND flash memory component manufactured by Micron Technology Inc. It is designed to provide reliable, non-volatile storage for a variety of embedded systems and other applications.

Applications

  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Set-top boxes
  • Networking equipment

Features

  • Capacity: 1Gb (128MB)
  • NAND Type: SLC (Single-Level Cell) NAND Flash
  • Interface: Standard NAND interface
  • Data Transfer Rate: Moderate data transfer speeds
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Extended temperature range
  • Error Correction: Built-in error correction code (ECC)
  • Endurance: High program/erase cycle endurance

Benefits

  • High Reliability: SLC NAND flash ensures high data reliability and retention.
  • Extended Temperature Range: Suitable for use in harsh environmental conditions.
  • Error Correction: ECC mechanism prevents data corruption.
  • Long Lifespan: High program/erase cycle endurance ensures long-term operation.

Additional Details

The MT29F1G08ABBHC-ET:B utilizes SLC NAND flash technology, which provides enhanced data reliability and longer lifespan compared to MLC or TLC NAND. The inclusion of ECC ensures data integrity by detecting and correcting errors that may occur during storage and retrieval. The extended temperature range makes this component suitable for applications operating in challenging environments. The -ET designation likely signifies extended temperature range, and :B represents a specific revision or marking.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess