EN
  • EN
  • DE

MT29F128G08CKCCBH2-12Z:C

Part No MT29F128G08CKCCBH2-12Z:C
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452079-MT29F128G08CKCCBH2-12Z:C
Package Bulk
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 83MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-TBGA
Supplier Device Package 100-TBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CKCCBH2-12Z:C CAD Model

Description

The MT29F128G08CKCCBH2-12Z:C by Micron is a Multi-Level Cell (MLC) NAND Flash memory chip featuring 128 gigabits (Gb) of storage capacity. MLC technology enables storing more data per cell, providing a cost-efficient solution for high-capacity storage requirements. This memory chip is designed for applications that demand significant storage space, fast data access, and high reliability, such as enterprise storage systems, digital cameras, and high-end multimedia devices. With its robust performance and large storage capacity, the MT29F128G08CKCCBH2-12Z:C is ideal for applications requiring extensive data logging or high-resolution content storage. Micron's state-of-the-art manufacturing processes ensure high-quality, dependable storage solutions, making this memory chip a premier choice for OEMs and system designers seeking scalable storage options with consistent performance.

You May Also Be Interested in

Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
8GB 1Rx4 PC3-14900R DDR3-1866MHz
Need more? Email Us
Dell
512MB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess