EN
  • EN
  • DE

MT29F128G08CECABH1-12Z:A

Part No MT29F128G08CECABH1-12Z:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1452038-MT29F128G08CECABH1-12Z:A
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 83MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 100-VBGA
Supplier Device Package 100-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CECABH1-12Z:A CAD Model

Description

The MT29F128G08CECABH1-12Z:A by Micron offers state-of-the-art storage solutions with its 128Gb NAND Flash memory chip, utilizing advanced Multi-Level Cell (MLC) technology. This device is engineered to meet the rigorous storage demands of modern electronics, providing a high-capacity, efficient, and reliable means of data storage for a wide variety of applications, including portable devices, enterprise storage solutions, and digital cameras. Micron's prowess in developing high-quality memory technologies is showcased in this chip, which balances cost, performance, and reliability. It features sophisticated error correction algorithms and wear-leveling techniques that ensure data integrity and extend the memory's lifespan, making it ideal for applications subject to intensive read/write cycles. The MT29F128G08CECABH1-12Z:A represents the frontline of Micron's innovation in NAND Flash memory, designed to empower manufacturers to deliver products that elevate both performance and reliability, affirming Micron's role as a key player in the global storage market.

You May Also Be Interested in

Dell
2GB 1Rx4 PC2-3200R DDR2-400MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
8GB 2Rx8 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333Mhz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess