EN
  • EN
  • DE

MT29F128G08CBEABH6-12:A

Part No MT29F128G08CBEABH6-12:A
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Gb NAND Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1451954-MT29F128G08CBEABH6-12:A
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 128Gbit
Memory Organization 16G x 8
Memory Interface Parallel
Clock Frequency 83MHz
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 152-VBGA
Supplier Device Package 152-VBGA (14x18)
Ultra Librarian 3D Model Ultra Librarian MT29F128G08CBEABH6-12:A CAD Model

Description

The MT29F128G08CBEABH6-12:A, developed by Micron Technology, is an advanced 128-gigabit NAND Flash memory component displaying the latest in memory technology innovation. This high-capacity memory chip is tailored for use in a wide range of data storage applications, from portable consumer electronics to high-performance computing systems. Its NAND architecture allows for a significant reduction in cell size, making it possible to achieve greater capacities and higher densities compared to traditional NOR Flash. This chip stands out for its remarkable speed and efficiency, delivering high data throughput and low power consumption, making it especially suited for applications requiring extensive data storage and swift access times. With features such as advanced error correction, bad block management, and wear leveling, the MT29F128G08CBEABH6-12:A ensures data integrity and prolongs the lifespan of the memory chip. Micron's reputation for quality and innovation is evident in this product, which represents a leap forward in the storage and retrieval of digital information.

You May Also Be Interested in

Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
DELL U143D
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess