EN
  • EN
  • DE

MT29C1G56MAUAAAMD-6 IT

Part No MT29C1G56MAUAAAMD-6 IT
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 1Gb + LPDDR 256Mb Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957040-MT29C1G56MAUAAAMD-6 IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C1G56MAUAAAMD-6 IT CAD Model

Description

The MT29C1G56MAUAAAMD-6 IT is a high-performance NAND Flash memory component manufactured by Micron Technology Inc. This memory chip offers a storage solution for various embedded and consumer applications, providing reliable and efficient data storage.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Solid State Drives (SSDs)
  • Data Loggers
  • Industrial Control Systems

Features:

  • 1Gb (Gigabit) Density: Offers a sufficient amount of storage capacity for various applications.
  • NAND Flash Technology: Utilizes non-volatile NAND flash memory for persistent data storage even without power.
  • High-Speed Data Transfer: Designed for fast data read and write operations.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable devices.
  • Compact Packaging: Allows for integration into small form factor devices.
  • Industrial Temperature (IT): Suitable for operation in extended temperature ranges, making it ideal for industrial applications.

Benefits:

  • Reliable Data Storage: NAND flash technology ensures reliable data storage with built-in error correction mechanisms.
  • Fast Access Times: High-speed data transfer rates enable quick access to stored data, enhancing system performance.
  • Energy Efficiency: Low power consumption contributes to longer battery life and reduced overall system power usage.
  • Compact Design: Small form factor allows for integration into space-constrained devices.
  • Robust Performance: Industrial temperature rating ensures reliable operation in harsh environments.

Technical Specifications:

The MT29C1G56MAUAAAMD-6 IT operates at a specific voltage and supports various timing parameters. It incorporates error correction code (ECC) to ensure data integrity. Refer to the official Micron datasheet for detailed technical specifications, including operating voltage, read/write speeds, and endurance ratings.

This NAND flash memory component is ideal for applications requiring reliable, high-speed, and energy-efficient data storage, especially in industrial and embedded systems.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess