EN
  • EN
  • DE

MT25TL256BBA8ESF-0AAT

Part No MT25TL256BBA8ESF-0AAT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 256Mb Twin Quad NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453958-MT25TL256BBA8ESF-0AAT
Manufacturer Micron Technology Inc.
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mbit
Memory Organization 32M x 8
Memory Interface SPI
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 105°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOP2
Ultra Librarian 3D Model Ultra Librarian MT25TL256BBA8ESF-0AAT CAD Model

Description

The MT25TL256BBA8ESF-0AAT from Micron is a state-of-the-art 256Mb Twin Quad NOR Flash Memory, designed for high-speed and high-density storage requirements. Its innovative Twin Quad SPI interface enables faster data transfer rates, significantly improving the performance of embedded systems in which it is used. This component is highly applicable in advanced automotive applications, industrial control systems, and any other application requiring robust, reliable non-volatile memory with fast access times. With 256Mb of storage capacity, it provides ample space for complex application codes and data storage, allowing for efficient use of system resources. The NOR architecture provides the advantage of execute-in-place (XIP) capability, reducing the need for additional RAM and thus lowering the overall system cost. The MT25TL256BBA8ESF-0AAT is designed to meet stringent performance and reliability standards, ensuring it meets the needs of the most demanding applications.

You May Also Be Interested in

Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
2GB 1Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL SNPDFK3YC/16G-OEM. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600E DDR3-1333MHz
Need more? Email Us
Dell
32GB 2Rx4 PC4-17000P DDR4-2133MHz
Need more? Email Us
Dell
2GB 2Rx8 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess