EN
  • EN
  • DE

MT25QU512ABA8ESF-0SIT

Part No MT25QU512ABA8ESF-0SIT
Manufacturer Micron Technology Inc.
Catalog Flash
Description NOR Flash, Serial NOR Flash, 512Mb, 1.7V-2.0V, 133 MHz, SO16 Wide, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 512 Mb
Frequency 133 MHz
Max Supply Voltage 2 V
Min Supply Voltage 1.7 V
Number of Pins 16
RoHS Compliant
Voltage 1.7 V
Win Source Part Number 1080757-MT25QU512ABA8ESF-0SIT
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT25QU512ABA8ESF-0SIT CAD Model

Description

The MT25QU512ABA8ESF-0SIT is a 512Mb NOR Flash memory device from Micron Technology. This high-density memory solution is engineered for applications demanding fast read speeds, reliable data storage, and efficient power consumption. It utilizes a Quad SPI (QSPI) interface, enabling high-throughput communication with host processors.

Applications

  • Automotive systems (e.g., instrument clusters, infotainment)
  • Industrial automation equipment
  • Networking devices (e.g., routers, switches)
  • Embedded systems requiring high-performance storage
  • IoT (Internet of Things) devices

Features

  • Capacity: 512Mb (64MB)
  • Interface: Quad SPI (QSPI)
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Maximum Clock Frequency: 104 MHz
  • Package: 8-pin SOIC

Benefits

  • Fast Read Performance: QSPI interface enables rapid data retrieval, crucial for quick system boot-up and responsive application execution.
  • High Storage Density: 512Mb capacity allows storage of large amounts of code, data, and graphics.
  • Reliable Data Retention: Ensures data integrity and prevents corruption, essential for mission-critical applications.
  • Low Power Consumption: Optimizes battery life in portable devices and reduces overall system power requirements.
  • Compact Form Factor: 8-pin SOIC package minimizes board space, enabling integration into space-constrained designs.

Additional Details

The MT25QU512ABA8ESF-0SIT NOR Flash memory device is specifically designed to meet the rigorous demands of embedded systems, providing a balance of performance, reliability, and power efficiency. The QSPI interface facilitates seamless communication with microcontrollers and processors, maximizing data throughput. This device is commonly used to store boot code, application code, configuration settings, and user data. Micron’s reputation for quality and reliability assures dependable performance and long-term stability. This Flash device is designed to be compliant with industry standards, ensuring compatibility with a wide range of systems. The device boasts features such as block protection, which can be configured to prevent accidental overwriting of critical data. The typical program time is 0.7ms per page. The erase time is 90ms per sector. The device supports serial flash discoverable parameters (SFDP). It is also offered in a lead-free package.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess