EN
  • EN
  • DE

MT25QL256ABA8ESF-OSIT

Part No MT25QL256ABA8ESF-OSIT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024810-MT25QL256ABA8ESF-OSIT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT25QL256ABA8ESF-OSIT CAD Model

Description

The MT25QL256ABA8ESF-OSIT is a 256Mb Serial NOR Flash Memory device manufactured by Micron Technology. It is designed for embedded systems, offering high performance, low power consumption, and a compact form factor.

Applications:

  • Embedded systems
  • Industrial control
  • Internet of Things (IoT) devices
  • Wearable electronics
  • Automotive applications (e.g., instrument clusters, infotainment systems)
  • Data storage for boot code, configuration data, and application code

Features:

  • Density: 256Mb (32MB)
  • Interface: Serial Peripheral Interface (SPI)
  • Clock Frequency: Up to 104 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • Package: 8-pin SOIC
  • Page Program: 256 bytes per page
  • Erase Capability: Sector, Block, and Chip Erase
  • Security Features: Software and Hardware Write Protection

Benefits:

  • High Performance: Fast clock frequency enables quick data access and program execution.
  • Low Power Consumption: Minimizes energy usage in battery-powered devices.
  • Small Footprint: Compact package saves board space in space-constrained applications.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed.
  • Flexible Erase Options: Sector, Block, and Chip Erase capabilities allow for efficient memory management.
  • Enhanced Security: Write protection features prevent accidental or malicious data modification.

Additional Details:

The MT25QL256ABA8ESF-OSIT supports standard, dual, and quad SPI modes, providing flexibility in interface configurations. It offers a minimum of 100,000 program/erase cycles per sector. The device's low standby current extends battery life in portable applications. It complies with RoHS and REACH environmental standards.

The memory array is organized into uniform sectors and blocks, allowing for easy memory allocation and management. The device features an embedded Erase-Suspend/Erase-Resume and Program-Suspend/Program-Resume functionality to perform other operations during long erase or program cycles.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5074 $60.0592
19+ $6.1600 $117.0400
30+ $5.9674 $179.0220
40+ $5.7750 $231.0000
52+ $5.5825 $290.2900
70+ $5.0050 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess