EN
  • EN
  • DE

MT18HTF25672AY-667G1

Part No MT18HTF25672AY-667G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950920-MT18HTF25672AY-667G1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF25672AY-667G1 CAD Model

Description

The Micron MT18HTF25672AY-667G1 is a 2GB DDR2 667MHz ECC Fully Buffered DIMM (FB-DIMM) server memory module. This memory is designed to enhance the performance and reliability of server systems.

Applications:

  • Servers
  • High-Performance Computing Systems
  • Workstations requiring FB-DIMM memory
  • Systems requiring high memory bandwidth and error correction

Features:

  • Capacity: 2GB
  • Memory Type: DDR2 SDRAM
  • Speed: 667MHz (PC2-5300)
  • Form Factor: FB-DIMM (Fully Buffered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Pins: 240-Pin
  • CAS Latency: CL5
  • Voltage: 1.8V

Benefits:

  • Improved Server Performance: Enhances server responsiveness and the speed of applications.
  • Enhanced Data Integrity: ECC memory helps to prevent data corruption by correcting single-bit errors.
  • Increased System Stability: The FB-DIMM architecture enhances signal integrity.
  • High Bandwidth: Designed for demanding server applications.
  • Reliable: Suitable for continuous operation in server environments.

Additional Details:

The MT18HTF25672AY-667G1 is a Fully Buffered DIMM (FB-DIMM). It includes ECC functionality to ensure data integrity. This module operates at a voltage of 1.8V, which is standard for DDR2 memory.

This Micron memory module is designed for enhancing the capabilities of server infrastructure.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess