EN
  • EN
  • DE

MT18HTF12872PY-667F1

Part No MT18HTF12872PY-667F1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950957-MT18HTF12872PY-667F1
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF12872PY-667F1 CAD Model

Description

The 950957-MT18HTF12872PY-667F1 is a memory module that is ideal for use in various electronic devices.

  • Series: memory module series
  • Category: memory modules
  • Design: designed to provide high performance and reliability, making it a great choice for demanding applications
  • Win Source Part Number: 950957-MT18HTF12872PY-667F1
  • Choice: It is a great choice for those looking for a reliable and high-performance memory module.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess