EN
  • EN
  • DE

MT16HTF25664HZ-800J1

Part No MT16HTF25664HZ-800J1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 SODIMM 256Mx64 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950167-MT16HTF25664HZ-800J1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HZ-800J1 CAD Model

Description

The Micron MT16HTF25664HZ-800J1 is a 256MB DDR2 SDRAM memory module manufactured by Micron Technology. It's designed for use in systems requiring reliable and efficient memory performance. As a DDR2 module, it provides improvements over the older DDR standard in terms of speed, bandwidth, and power consumption.

Applications

  • Desktop Computers: Used to upgrade or expand the memory capacity of desktop PCs.
  • Laptop Computers: Can be used as a memory upgrade for laptops, though its relatively low capacity may limit its suitability for modern laptops.
  • Embedded Systems: Suitable for embedded applications designed to use DDR2 memory.
  • Industrial PCs: Can be used in industrial PCs for specific memory requirements.

Features

  • Capacity: 256MB of DDR2 SDRAM.
  • Speed: Operates at a clock speed of 800MHz.
  • DDR2 Technology: Employs DDR2 technology, which offers improvements in data transfer rates and power efficiency over DDR.
  • JEDEC Compliance: Meets JEDEC standards for DDR2 memory, ensuring compatibility and reliability.
  • Module Type: Available in DIMM or SODIMM form factors, depending on the intended application (desktop or laptop).
  • Organization: Organized as 32M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Enhanced Performance: Improves system responsiveness and overall performance by providing faster memory access speeds.
  • Increased Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns.
  • Improved Application Loading Times: Reduces the time it takes for applications to load, resulting in a smoother user experience.
  • Cost-Effective Upgrade: Offers a relatively inexpensive way to improve system performance compared to other hardware upgrades.

Additional Details

The MT16HTF25664HZ-800J1 is designed to be easily installed in compatible systems. Before installing, it is recommended to consult your system's documentation to ensure compatibility and proper installation procedures. Verify the correct form factor (DIMM or SODIMM) for your specific system. While offering some performance improvements, its limited 256MB capacity may not be adequate for modern, memory-intensive applications.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess