EN
  • EN
  • DE

8840\64MB\8Mx8\8C

Part No 8840\64MB\8Mx8\8C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description EDO SIMM 16Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951841-8840\64MB\8Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 8840\64MB\8Mx8\8C CAD Model

Description

The 8840\64MB\8Mx8\8C is a 64MB memory module manufactured by Hynix Semiconductor. It is designed for use in various electronic devices requiring volatile memory for data storage and processing.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Legacy computer systems
  • Instrumentation

Features

  • 64MB capacity: Provides ample memory for storing data and program code.
  • 8Mx8 organization: Organizes memory in a format suitable for various processors and applications.
  • Standard form factor: Compatible with a variety of systems and motherboards.
  • High-speed data access: Enables fast read and write operations.
  • Low power consumption: Reduces energy usage and heat generation.

Benefits

  • Increased System Performance: The ample memory capacity allows for faster execution of programs and improved overall system performance.
  • Versatile Compatibility: The standard form factor and 8Mx8 organization ensure compatibility with a wide range of electronic devices and systems.
  • Reduced Power Consumption: The low power consumption of the memory module extends battery life in portable devices and reduces energy costs in stationary systems.
  • Efficient Data Storage: The memory module provides efficient storage of data and program code, optimizing system resource utilization.
  • Reliable Operation: Designed and manufactured by Hynix Semiconductor, a reputable memory manufacturer, ensuring reliable and stable operation.

Additional Details

The 8840\64MB\8Mx8\8C memory module is designed to meet the memory requirements of legacy and embedded systems. Its 64MB capacity and 8Mx8 organization make it suitable for applications requiring moderate memory resources. The module is designed for reliable operation and is manufactured by Hynix Semiconductor, a leading manufacturer of memory products. Additional specifications such as voltage requirements and operating temperature range can be found in the product datasheet.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess