EN
  • EN
  • DE

MT16HTF25664HY-667G1

Part No MT16HTF25664HY-667G1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950629-MT16HTF25664HY-667G1
Series *
Ultra Librarian 3D Model Ultra Librarian MT16HTF25664HY-667G1 CAD Model

Description

The MT16HTF25664HY-667G1 is a 2GB DDR2-667MHz CL5 240-Pin DIMM memory module manufactured by Micron Technology. This module is designed for desktop computers and workstations to enhance their performance and multitasking capabilities.

Applications

  • Desktop computers
  • Workstations
  • High-performance PCs

Features

  • 2GB Capacity
  • DDR2 667MHz (PC2-5300)
  • 240-Pin DIMM
  • CL5 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increased system responsiveness
  • Enhanced multitasking performance
  • Improved application loading times
  • Smoother gaming experience
  • Easy to install in compatible systems

Additional Details

The MT16HTF25664HY-667G1 memory module conforms to JEDEC standards for DDR2 DIMMs, ensuring compatibility and reliability. Its 2GB capacity allows users to run multiple applications simultaneously without experiencing slowdowns. The 667MHz clock speed provides fast data transfer rates, contributing to overall system performance. The CL5 latency indicates the delay between the memory controller requesting data and the memory module providing it; a lower latency generally means faster performance. As a non-ECC module, it is intended for standard desktop use and does not include error correction capabilities, which are more common in server environments. The 1.8V operating voltage is standard for DDR2 memory. The 240-pin configuration is the standard for DDR2 DIMM modules used in desktop computers, and it facilitates relatively easy installation. Being unbuffered ensures a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess