EN
  • EN
  • DE

MT29E512G08CMCBBH7-6:B TR

Part No MT29E512G08CMCBBH7-6:B TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND
Memory Size 512Gb (64G x 8)
Memory Interface Parallel
Clock Frequency 167 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Base Product Number MT29E512G08
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1315506-MT29E512G08CMCBBH7-6:B TR
Ultra Librarian 3D Model Ultra Librarian MT29E512G08CMCBBH7-6:B TR CAD Model

Description

The MT29E512G08CMCBBH7-6:B TR is a NAND flash memory device manufactured by Micron Technology Inc. It is designed for high-density data storage in a variety of applications, including embedded systems, solid-state drives (SSDs), and mobile devices.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices (smartphones, tablets)
  • USB flash drives
  • Memory cards

Features

  • 512Gb (64GB) capacity
  • NAND flash technology
  • Multi-Level Cell (MLC) architecture
  • ONFI (Open NAND Flash Interface) compliant
  • High-speed data transfer rates

Benefits

  • High-density data storage in a small form factor
  • Non-volatile memory (data retention without power)
  • Fast read and write speeds
  • Standardized interface for easy integration
  • Low power consumption

Additional Details

The MT29E512G08CMCBBH7-6:B TR is a surface-mount device (SMD) typically packaged in a BGA (Ball Grid Array) package. It operates on a 3.3V power supply. The MLC architecture allows for storing multiple bits of data per cell, increasing the memory density. The ONFI compliance ensures compatibility with various host controllers and systems. The part number includes information about the density, organization, package, speed grade, and other specific characteristics of the device. Consult the Micron datasheet for detailed specifications, timing diagrams, and application notes to ensure proper operation and maximize performance. The TR suffix typically indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess