EN
  • EN
  • DE

M58BW016FB7D150T TR

Part No M58BW016FB7D150T TR
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL DIE / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 70 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (512K x 32)
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Base Product Number M58BW016
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Part Number M58BW016FB7D150T TR-ND,M58BW016FB7D150TTR
Standard Package 2,000
Win Source Part Number 1321716-M58BW016FB7D150T TR
Ultra Librarian 3D Model Ultra Librarian M58BW016FB7D150T TR CAD Model

Description

The Micron M58BW016FB7D150T TR is a 16 Mbit (2 Mb x 8 or 1 Mb x 16) Parallel Flash memory device. It's designed for embedded systems requiring non-volatile storage for code and data. Its parallel interface allows for fast read and write operations, making it suitable for applications where quick access to stored information is crucial.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in embedded systems.
  • Industrial Control: Employed in industrial automation equipment for storing program code and calibration data.
  • Networking Equipment: Integrated into routers, switches, and other networking devices for storing boot code and system configurations.
  • Medical Devices: Utilized in medical equipment for storing application code and patient data.
  • Automotive Electronics: Applied in automotive control units (ECUs) for storing software and calibration parameters.
  • Consumer Electronics: Deployed in various consumer electronic devices for storing boot code and user settings.

Features

  • Capacity: 16 Mbit (2 Mb x 8 or 1 Mb x 16 configurable)
  • Interface: Parallel interface for fast data transfer
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply
  • Access Time: 150 ns access time for quick read operations
  • Sector Erase: Supports sector erase for efficient memory management
  • Write Protection: Hardware write protection to prevent accidental data corruption
  • Operating Temperature: Industrial temperature range (-40°C to +85°C)

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring that critical information is preserved.
  • Fast Access Time: Enables quick read operations, improving system performance.
  • Sector Erase: Allows for efficient memory management by enabling the selective erasure of memory sectors.
  • Write Protection: Prevents accidental data corruption, enhancing system reliability.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage requirements.

Additional Details

The M58BW016FB7D150T TR is designed to meet the requirements of embedded systems requiring reliable non-volatile storage. It is supported by standard programming tools and interfaces, simplifying integration into existing designs. The device also features low power consumption, making it suitable for battery-powered applications. With its robust performance and reliability, the Micron M58BW016FB7D150T TR is a dependable solution for a wide range of embedded storage needs.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess